☰
ADS8317IBDGKT
ADS8317IBDGKT
Active
Description:  IC ADC 16BIT SAR 8VSSOP
Manufacturer:  Texas Instruments
History Price: $17.24000
In Stock: 27520
ADS8317IBDGKT vs ADS930E
Series
microPOWER
SpeedPlus
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Bits
16
8
Sampling Rate (Per Second)
250k
30M
Number of Inputs
1
1
Input Type
Differential
Differential, Single Ended
Data Interface
SPI
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Pipelined
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.6V, 5V
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 3.6V, 5V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
8-VSSOP
28-SSOP
Mounting Type
Surface Mount
Surface Mount