ADS8887IDGSR
ADS8887IDGSR
Active
Description:  IC ADC 18BIT SAR 10VSSOP
Manufacturer:  Texas Instruments
History Price: $12.49000
In Stock: 6800
ADS8887IDGSR vs ADS8922BRGER
Series
microPOWER
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
18
-
Sampling Rate (Per Second)
100k
-
Number of Inputs
1
-
Input Type
Differential
-
Data Interface
SPI
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External
-
Voltage - Supply, Analog
2.7V ~ 3.6V
-
Voltage - Supply, Digital
1.65V ~ 3.6V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
10-VSSOP
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount