ADS8887IDGSR
ADS8887IDGSR
Active
Description:  IC ADC 18BIT SAR 10VSSOP
Manufacturer:  Texas Instruments
History Price: $12.49000
In Stock: 6800
ADS8887IDGSR vs ADS931E
Series
microPOWER
SpeedPlus
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Number of Bits
18
8
Sampling Rate (Per Second)
100k
30M
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
SPI
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Pipelined
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
2.7V ~ 5.5V
Voltage - Supply, Digital
1.65V ~ 3.6V
2.7V ~ 5.5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
10-VSSOP
28-SSOP
Mounting Type
Surface Mount
Surface Mount