ADS8887IDRCR
ADS8887IDRCR
Active
Description:  IC ADC 18BIT SAR 10VSON
Manufacturer:  Texas Instruments
History Price: $12.49000
In Stock: 23200
ADS8887IDRCR vs ADS8924BRGER
Series
microPOWER
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
18
16
Sampling Rate (Per Second)
100k
250k
Number of Inputs
1
1
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.6V
3V ~ 5.5V
Voltage - Supply, Digital
1.65V ~ 3.6V
1.65V ~ 5.5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
10-VFDFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
10-VSON (3x3)
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount