Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS8887IDRCR
ADS8887IDRCR
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 18BIT SAR 10VSON
Manufacturer:
Texas Instruments
Datasheet:
ADS8887IDRCR Datasheet
History Price: $12.49000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS8887IDRCR vs ADS9110IRGET
Part No
ADS8887IDRCR
ADS9110IRGET
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
microPOWER
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
18
-
Sampling Rate (Per Second)
100k
-
Number of Inputs
1
-
Input Type
Differential
-
Data Interface
SPI
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External
-
Voltage - Supply, Analog
2.7V ~ 3.6V
-
Voltage - Supply, Digital
1.65V ~ 3.6V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
10-VFDFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
10-VSON (3x3)
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount