ADS8900BRGET
ADS8900BRGET
Active
Description:  IC ADC 20BIT SAR 24VQFN
Manufacturer:  Texas Instruments
History Price: $53.89000
In Stock: 22400
ADS8900BRGET vs ADS930E
Series
ADS890xB
SpeedPlus
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Bits
20
8
Sampling Rate (Per Second)
1M
30M
Number of Inputs
1
1
Input Type
Differential
Differential, Single Ended
Data Interface
SPI
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Pipelined
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
3V ~ 5.5V
2.7V ~ 5.25V
Voltage - Supply, Digital
1.65V ~ 5.5V
2.7V ~ 5.25V
Features
Internal Oscillator
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-VQFN (4x4)
28-SSOP
Mounting Type
Surface Mount
Surface Mount