ADS8910BRGER
ADS8910BRGER
Active
Description:  IC ADC 18BIT SAR 24VFQFN
Manufacturer:  Texas Instruments
History Price: $25.88000
In Stock: 4400
ADS8910BRGER vs ADS9110IRGET
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
18
-
Sampling Rate (Per Second)
1M
-
Number of Inputs
1
-
Input Type
Differential
-
Data Interface
SPI
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External
-
Voltage - Supply, Analog
3V ~ 5.5V
-
Voltage - Supply, Digital
1.65V ~ 5.5V
-
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount