Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS8912BRGET
ADS8912BRGET
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 18BIT SAR 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
ADS8912BRGET Datasheet
History Price: $22.95000
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS8912BRGET vs ADS8914BRGET
Part No
ADS8912BRGET
ADS8914BRGET
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
18
18
Sampling Rate (Per Second)
500k
250k
Number of Inputs
1
1
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
3V ~ 5.5V
3V ~ 5.5V
Voltage - Supply, Digital
1.65V ~ 5.5V
1.65V ~ 5.5V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount