ADS8912BRGET
ADS8912BRGET
Active
Description:  IC ADC 18BIT SAR 24VQFN
Manufacturer:  Texas Instruments
History Price: $22.95000
In Stock: 3600
ADS8912BRGET vs ADS9120IRGER
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
18
16
Sampling Rate (Per Second)
500k
2.5M
Number of Inputs
1
1
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
3V ~ 5.5V
1.65V ~ 1.95V
Voltage - Supply, Digital
1.65V ~ 5.5V
1.65V ~ 1.95V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount