ADS8914BRGER
ADS8914BRGER
Active
Description:  IC ADC 18BIT SAR 24VQFN
Manufacturer:  Texas Instruments
History Price: $11.13750
In Stock: 20000
ADS8914BRGER vs ADS9226IRHBT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
18
16
Sampling Rate (Per Second)
250k
-
Number of Inputs
1
2
Input Type
Differential
Pseudo-Differential
Data Interface
SPI
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:2
Number of A/D Converters
1
2
Architecture
SAR
SAR
Reference Type
External
External
Voltage - Supply, Analog
3V ~ 5.5V
5.5V
Voltage - Supply, Digital
1.65V ~ 5.5V
1.65V ~ 5.5V
Features
Internal Oscillator
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
32-VQFN (5x5)
Mounting Type
Surface Mount
Surface Mount