Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS8920BRGET
ADS8920BRGET
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT SAR 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
ADS8920BRGET Datasheet
History Price: $18.25956
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS8920BRGET vs ADS9224RIRHBR
Part No
ADS8920BRGET
ADS9224RIRHBR
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
16
16
Sampling Rate (Per Second)
1M
3M
Number of Inputs
1
2
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
1
2
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
3V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Digital
1.65V ~ 5.5V
1.65V ~ 5.5V
Features
-
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
32-VQFN (5x5)
Mounting Type
Surface Mount
Surface Mount