ADS8922BRGER
ADS8922BRGER
Active
Description:  IC ADC 24VQFN
Manufacturer:  Texas Instruments
History Price: $9.90000
In Stock: 35600
ADS8922BRGER vs ADS8920BRGER
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
-
16
Sampling Rate (Per Second)
-
1M
Number of Inputs
-
1
Input Type
-
Differential
Data Interface
-
SPI
Configuration
-
S/H-ADC
Ratio - S/H:ADC
-
1:1
Number of A/D Converters
-
1
Architecture
-
SAR
Reference Type
-
External
Voltage - Supply, Analog
-
3V ~ 5.5V
Voltage - Supply, Digital
-
1.65V ~ 5.5V
Features
-
-
Operating Temperature
-
-40 ℃ ~ 125 ℃
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount