ADS900E
ADS900E
Active
Description:  IC ADC 10BIT PIPELINED 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS900E Datasheet
History Price: $14.87000
In Stock: 1200
ADS900E vs ADS8887IDGS
Series
SpeedPlus
microPOWER
Packaging
Bulk or Tube
Tube
Status
Active
Active
Number of Bits
10
18
Sampling Rate (Per Second)
20M
100k
Number of Inputs
1
1
Input Type
Differential, Single Ended
Differential
Data Interface
Parallel
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Pipelined
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 3.7V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 3.7V
1.65V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
28-SSOP
10-VSSOP
Mounting Type
Surface Mount
Surface Mount