Packaging
Bulk or Tube
Tape & Reel (TR)
Sampling Rate (Per Second)
20M
2.048M
Input Type
Differential, Single Ended
Pseudo-Differential
Data Interface
Parallel
SPI
Configuration
S/H-ADC
S/H-ADC
Number of A/D Converters
1
2
Architecture
Pipelined
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 3.7V
4V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 3.7V
1.65V ~ 5.5V
Features
-
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
32-VQFN (5x5)
Mounting Type
Surface Mount
Surface Mount