ADS901E/1K
ADS901E/1K
Obsolete
Description:  IC ADC 10BIT PIPELINED 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS901E/1K Datasheet
History Price: Obsolete
In Stock: 16800
ADS901E/1K vs ADS931E
Series
SpeedPlus
SpeedPlus
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Bits
10
8
Sampling Rate (Per Second)
20M
30M
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Pipelined
Pipelined
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 3.7V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 3.7V
2.7V ~ 5.5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP
Mounting Type
Surface Mount
Surface Mount