Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS9120IRGER
ADS9120IRGER
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 16BIT SAR 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
ADS9120IRGER Datasheet
History Price: $13.20000
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS9120IRGER vs ADS931E
Part No
ADS9120IRGER
ADS931E
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
SpeedPlus
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Number of Bits
16
8
Sampling Rate (Per Second)
2.5M
30M
Number of Inputs
1
1
Input Type
Differential
Single Ended
Data Interface
SPI
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Pipelined
Reference Type
External
External
Voltage - Supply, Analog
1.65V ~ 1.95V
2.7V ~ 5.5V
Voltage - Supply, Digital
1.65V ~ 1.95V
2.7V ~ 5.5V
Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-VQFN (4x4)
28-SSOP
Mounting Type
Surface Mount
Surface Mount