ADS9224RIRHBR
ADS9224RIRHBR
Active
Description:  IC ADC 16BIT SAR 32VQFN
Manufacturer:  Texas Instruments
History Price: $16.50000
In Stock: 48000
ADS9224RIRHBR vs ADS8887IDGS
Series
-
microPOWER
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Number of Bits
16
18
Sampling Rate (Per Second)
3M
100k
Number of Inputs
2
1
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
0:1
1:1
Number of A/D Converters
2
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
4.5V ~ 5.5V
2.7V ~ 3.6V
Voltage - Supply, Digital
1.65V ~ 5.5V
1.65V ~ 3.6V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-VFQFN Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
32-VQFN (5x5)
10-VSSOP
Mounting Type
Surface Mount
Surface Mount