ADS9224RIRHBT
ADS9224RIRHBT
Active
Description:  IC ADC 16BIT SAR 32VQFN
Manufacturer:  Texas Instruments
History Price: $26.60000
In Stock: 14400
ADS9224RIRHBT vs ADS8924BRGET
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Bits
16
16
Sampling Rate (Per Second)
3M
250k
Number of Inputs
2
1
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
2
1
Architecture
SAR
SAR
Reference Type
Supply
External, Internal
Voltage - Supply, Analog
4.5V ~ 5.5V
3V ~ 5.5V
Voltage - Supply, Digital
1.65V ~ 5.5V
1.65V ~ 5.5V
Features
Simultaneous Sampling
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount