ADS931E/1K
ADS931E/1K
Obsolete
Description:  IC ADC 8BIT PIPELINED 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS931E/1K Datasheet
History Price: $3.88000
In Stock: 44800
ADS931E/1K vs ADS8914BRGER
Series
SpeedPlus
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
8
18
Sampling Rate (Per Second)
30M
250k
Number of Inputs
1
1
Input Type
Single Ended
Differential
Data Interface
Parallel
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Pipelined
SAR
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.5V
3V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.65V ~ 5.5V
Features
-
Internal Oscillator
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount