Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS931E
ADS931E
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT PIPELINED 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
ADS931E Datasheet
History Price: Obsolete
In Stock: 28400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ADS931E vs ADS8910BRGET
Part No
ADS931E
ADS8910BRGET
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
SpeedPlus
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
8
18
Sampling Rate (Per Second)
30M
1M
Number of Inputs
1
1
Input Type
Single Ended
Differential
Data Interface
Parallel
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
Pipelined
SAR
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.5V
3V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.65V ~ 5.5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount