Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE1104E/1K
AFE1104E/1K
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 14BIT 48SSOP
Manufacturer:
Texas Instruments
Datasheet:
AFE1104E/1K Datasheet
History Price: $25.20000
In Stock: 11600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AFE1104E/1K vs AFE5401TRGCTQ1
Part No
AFE1104E/1K
AFE5401TRGCTQ1
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
14
12
Number of Channels
1
4
Power (Watts)
250 mW
64 mW
Voltage - Supply, Analog
5V
1.8V, 3.3V
Voltage - Supply, Digital
3.15V ~ 5.25V
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
48-SSOP
64-VQFN (9x9)