Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE1104E
AFE1104E
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 14BIT 48SSOP
Manufacturer:
Texas Instruments
Datasheet:
AFE1104E Datasheet
History Price: $27.86000
In Stock: 36160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AFE1104E vs AFE1144E
Part No
AFE1104E
AFE1144E
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
14
14
Number of Channels
1
1
Power (Watts)
250 mW
250 mW
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
3.15V ~ 5.25V
3.3V ~ 5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
48-SSOP
28-SSOP