☰
AFE1124E
AFE1124E
Obsolete
Description:  IC AFE 1 CHAN 14BIT 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   AFE1124E Datasheet
History Price: Obsolete
In Stock: 46720
AFE1124E vs AFE4500YBGR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
14
8
Number of Channels
1
1
Power (Watts)
250 mW
-
Voltage - Supply, Analog
5V
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
Voltage - Supply, Digital
3.15V ~ 5.25V
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
42-XFBGA, DSBGA
Supplier Device Package
28-SSOP
42-DSBGA (2.96x2.5)