Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE1124E
AFE1124E
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 14BIT 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
AFE1124E Datasheet
History Price: Obsolete
In Stock: 46720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AFE1124E vs AFE5809ZCF
Part No
AFE1124E
AFE5809ZCF
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Number of Bits
14
14
Number of Channels
1
8
Power (Watts)
250 mW
158 mW
Voltage - Supply, Analog
5V
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
Voltage - Supply, Digital
3.15V ~ 5.25V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
135-BGA
Supplier Device Package
28-SSOP
135-NFBGA (15x9)