Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE1144E
AFE1144E
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC HDSL/MDSL ANALOG 28-SSOP
Manufacturer:
Texas Instruments
Datasheet:
AFE1144E Datasheet
History Price: $6.40000
In Stock: 4420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AFE1144E vs AFE5401TRGCTQ1
Part No
AFE1144E
AFE5401TRGCTQ1
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
14
12
Number of Channels
1
4
Power (Watts)
250 mW
64 mW
Voltage - Supply, Analog
5V
1.8V, 3.3V
Voltage - Supply, Digital
3.3V ~ 5V
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
64-VQFN (9x9)