Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE1205E
AFE1205E
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 14BIT 48SSOP
Manufacturer:
Texas Instruments
Datasheet:
AFE1205E Datasheet
History Price: $10.20000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AFE1205E vs AFE7222IRGC25
Part No
AFE1205E
AFE7222IRGC25
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
14
12
Number of Channels
1
4
Power (Watts)
385 mW
610 mW
Voltage - Supply, Analog
5V
2.85V ~ 3.6V
Voltage - Supply, Digital
3.15V ~ 5.25V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
48-SSOP
64-VQFN (9x9)