Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE4500SYBGR
AFE4500SYBGR
Active
Data Acquisition - Analog Front End (AFE)
Description:
PROTOTYPE
Manufacturer:
Texas Instruments
Datasheet:
AFE4500SYBGR Datasheet
History Price: Active
In Stock: 46320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AFE4500SYBGR vs AFE1124E
Part No
AFE4500SYBGR
AFE1124E
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Number of Bits
8
14
Number of Channels
1
1
Power (Watts)
-
250 mW
Voltage - Supply, Analog
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
5V
Voltage - Supply, Digital
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
3.15V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
42-XFBGA, DSBGA
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
42-DSBGA (2.54x3)
28-SSOP