Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE4950YBGR
AFE4950YBGR
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC ANALOG FRONT END
Manufacturer:
Texas Instruments
Datasheet:
AFE4950YBGR Datasheet
History Price: $6.75000
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AFE4950YBGR vs AFE5805ZCF
Part No
AFE4950YBGR
AFE5805ZCF
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Active
Active
Number of Bits
-
12
Number of Channels
1
8
Power (Watts)
-
122 mW
Voltage - Supply, Analog
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
3.15V ~ 3.47V, 5V
Voltage - Supply, Digital
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-XFBGA, DSBGA
135-BGA
Supplier Device Package
36-DSBGA (2.63x2.46)
135-NFBGA (15x9)