Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE5801IRGCR
AFE5801IRGCR
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 8 CHAN 12BIT 64VQFN
Manufacturer:
Texas Instruments
Datasheet:
AFE5801IRGCR Datasheet
History Price: $58.08000
In Stock: 32800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AFE5801IRGCR vs AFE5812ZCF
Part No
AFE5801IRGCR
AFE5812ZCF
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Number of Bits
12
12, 14
Number of Channels
8
8
Power (Watts)
636 mW
180 mW
Voltage - Supply, Analog
1.8V, 3.3V
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
Voltage - Supply, Digital
-
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
135-BGA
Supplier Device Package
64-VQFN (9x9)
135-NFBGA (15x9)