Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advanced Micro Devices AGXD500AAXE0TC
AGXD500AAXE0TC
Active
Embedded - Microprocessors
Description:
IC MPU 366MHZ 368EBGA
Manufacturer:
Advanced Micro Devices
Datasheet:
AGXD500AAXE0TC Datasheet
History Price: $34.52000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AGXD500AAXE0TC vs AGXD500EEXE0BC
Part No
AGXD500AAXE0TC
AGXD500EEXE0BC
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
AMD Geode? GX
AMD Geode? GX
Number of Cores/Bus Width
1 Core
1 Core
Speed
366MHz
366MHz
Co-Processors/DSP
-
-
RAM Controllers
DDR
DDR
Graphics Acceleration
Yes
Yes
Display & Interface Controllers
TFT, VGA
TFT, VGA
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
3.3V
3.3V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
0 ℃ ~ 85 ℃ (TC)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
368-BGA
396-BBGA