Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Asahi Kasei Microdevices AK4495SEQ
AK4495SEQ
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC DAC/AUDIO 32BIT 768K 44LQFP
Manufacturer:
Asahi Kasei Microdevices
Datasheet:
AK4495SEQ Datasheet
History Price: Obsolete
In Stock: 40240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AK4495SEQ vs AK4490REQ
Part No
AK4495SEQ
AK4490REQ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Asahi Kasei Microdevices
Asahi Kasei Microdevices
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
DAC, Audio
Audio
Number of Channels
2
2
Resolution (Bits)
32 b
32 b
Sampling Rate (Per Second)
768k
768k
Data Interface
DSD, PCM
DSD, PCM
Voltage Supply Source
Analog and Digital
Single Supply
Voltage - Supply
3V ~ 3.6V, 4.75V ~ 7.2V
1.7V ~ 1.98V, 3V ~ 3.6V, 4.75V ~ 5.25V, 1.7V ~ 1.98V, 3V ~ 3.6V, 4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-LQFP
48-LQFP
Supplier Device Package
44-LQFP (10x10)
48-LQFP (7x7)