Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Advanced Linear Devices ALD1701GPAL
ALD1701GPAL
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD1701GPAL Datasheet
History Price: $5.54120
In Stock: 34000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ALD1701GPAL vs ALD2736APAL
Part No
ALD1701GPAL
ALD2736APAL
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
0.1V/μs
Gain Bandwidth Product
1 MHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
10 pA
Voltage - Input Offset
10 mV
600 μV
Current - Supply
120μA
-
Current - Output / Channel
1 mA
-
Voltage - Supply Span (Min)
2 V
2 V
Voltage - Supply Span (Max)
12 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
8-PDIP