ALD1701GPAL
ALD1701GPAL
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD1701GPAL Datasheet
History Price: $5.54120
In Stock: 34000
ALD1701GPAL vs ALD4701PBL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
1V/μs
Gain Bandwidth Product
1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
10 mV
10 mV
Current - Supply
120μA
490μA
Current - Output / Channel
1 mA
1 mA
Voltage - Supply Span (Min)
2 V
2 V
Voltage - Supply Span (Max)
12 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-PDIP