ALD1702BPAL
ALD1702BPAL
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD1702BPAL Datasheet
History Price: $6.80140
In Stock: 32400
ALD1702BPAL vs ALD4702PBL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
4
Output Type
Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
2.8V/μs
2.8V/μs
Gain Bandwidth Product
1.7 MHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
1 pA
Voltage - Input Offset
2 mV
5 mV
Current - Supply
1.1mA
4mA
Current - Output / Channel
8 mA
8 mA
Voltage - Supply Span (Min)
4 V
4 V
Voltage - Supply Span (Max)
12 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
14-PDIP