ALD1702PAL
ALD1702PAL
Active
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD1702PAL Datasheet
History Price: $6.86000
In Stock: 15200
ALD1702PAL vs ALD2726SBL
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
2
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
2.8V/μs
0.1V/μs
Gain Bandwidth Product
1.5 MHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
0.01 pA
Voltage - Input Offset
4.5 mV
50 μV
Current - Supply
1.1mA
50μA
Current - Output / Channel
8 mA
200 μA
Voltage - Supply Span (Min)
4 V
2 V
Voltage - Supply Span (Max)
10 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
14-SOIC