ALD1706BSAL
ALD1706BSAL
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD1706BSAL Datasheet
History Price: $8.38780
In Stock: 44800
ALD1706BSAL vs ALD2736ASAL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.17V/μs
0.1V/μs
Gain Bandwidth Product
400 kHz
200 kHz
-3db Bandwidth
-
-
Current - Input Bias
0.1 pA
10 pA
Voltage - Input Offset
2 mV
600 μV
Current - Supply
20μA
-
Current - Output / Channel
200 μA
-
Voltage - Supply Span (Min)
2 V
2 V
Voltage - Supply Span (Max)
12 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC