ALD1722GSAL
ALD1722GSAL
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD1722GSAL Datasheet
History Price: $6.47560
In Stock: 22800
ALD1722GSAL vs ALD2724PBL
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
CMOS
Number of Circuits
1
2
Output Type
Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
2.8V/μs
5V/μs
Gain Bandwidth Product
1.7 MHz
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.01 pA
0.01 pA
Voltage - Input Offset
80 μV
40 μV
Current - Supply
800μA
5mA
Current - Output / Channel
8 mA
15 mA
Voltage - Supply Span (Min)
4 V
6.5 V
Voltage - Supply Span (Max)
10 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
14-PDIP