Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Advanced Linear Devices ALD2301BPAL
ALD2301BPAL
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD2301BPAL Datasheet
History Price: $10.49140
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ALD2301BPAL vs ALD2321SCL
Part No
ALD2301BPAL
ALD2321SCL
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
CMOS, NMOS, Open-Drain, TTL
CMOS, Complementary, NMOS, Open-Drain, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
3V ~ 10V, ?.5V ~ 5V
4V ~ 10V, ?V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
1mV @ 5V
Current - Input Bias (Max)
200pA @ 5V
20pA @ 5V
Current - Output (Typ)
60mA
-
Current - Quiescent (Max)
180μA
180μA
CMRR, PSRR (Typ)
-
80dB CMRR, 75dB PSRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-PDIP
16-SOIC