ALD2301BSAL
ALD2301BSAL
Active
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2301BSAL Datasheet
History Price: $8.10520
In Stock: 8800
ALD2301BSAL vs ALD4302SBL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
CMOS, NMOS, Open-Drain, TTL
CMOS, NMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
3V ~ 10V, ?.5V ~ 5V
4V ~ 10V, ?V ~ 5V
Voltage - Input Offset (Max)
5mV @ 5V
10mV @ 5V
Current - Input Bias (Max)
200pA @ 5V
0.001μA @ 5V
Current - Output (Typ)
60mA
60mA
Current - Quiescent (Max)
180μA
1mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
14-SOIC