ALD2302PAL
ALD2302PAL
Active
Description:  IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2302PAL Datasheet
History Price: $10.68740
In Stock: 40000
ALD2302PAL vs ALD4303ASBL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
CMOS, NMOS, Push-Pull, TTL
CMOS, NMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
4V ~ 10V, ?V ~ 5V
3V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
4mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
0.001μA @ 5V
30pA @ 5V
Current - Output (Typ)
60mA
60mA @ 5V
Current - Quiescent (Max)
500μA
90μA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-PDIP
14-SOIC