Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Advanced Linear Devices ALD2303APAL
ALD2303APAL
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD2303APAL Datasheet
History Price: $16.68820
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ALD2303APAL vs ALD2332PAL
Part No
ALD2303APAL
ALD2332PAL
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
CMOS, NMOS, Open-Drain, TTL
CMOS, NMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
3V ~ 10V, ?.5V ~ 5V
4V ~ 10V, ?V ~ 5V
Voltage - Input Offset (Max)
1mV @ 5V
2mV @ 5V
Current - Input Bias (Max)
0.001μA @ 5V
20pA @ 5V
Current - Output (Typ)
60mA
50mA @ 5V
Current - Quiescent (Max)
40μA
500μA
CMRR, PSRR (Typ)
-
80dB CMRR, 75dB PSRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-PDIP
8-PDIP