ALD2321BSCL
ALD2321BSCL
Active
Description:  IC COMPARATOR 2 GEN PUR 16SOIC
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2321BSCL Datasheet
History Price: $9.69160
In Stock: 37600
ALD2321BSCL vs ALD2332ASAL
Series
EPAD
EPAD
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
CMOS, Complementary, NMOS, Open-Drain, Push-Pull, TTL
CMOS, NMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
4V ~ 10V, ?V ~ 5V
4V ~ 10V, ?V ~ 5V
Voltage - Input Offset (Max)
0.5mV @ 5V
0.5mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
20pA @ 5V
Current - Output (Typ)
-
50mA @ 5V
Current - Quiescent (Max)
180μA
500μA
CMRR, PSRR (Typ)
80dB CMRR, 75dB PSRR
80dB CMRR, 75dB PSRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-SOIC
8-SOIC