ALD2321PCL
ALD2321PCL
Active
Description:  IC COMPARATOR 2 GEN PUR 16DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2321PCL Datasheet
History Price: $11.49140
In Stock: 4000
ALD2321PCL vs ALD4302APBL
Series
EPAD
-
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
CMOS, Complementary, NMOS, Open-Drain, Push-Pull, TTL
CMOS, NMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
4V ~ 10V, ?V ~ 5V
4V ~ 10V, ?V ~ 5V
Voltage - Input Offset (Max)
1mV @ 5V
5mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
0.001μA @ 5V
Current - Output (Typ)
-
60mA
Current - Quiescent (Max)
180μA
1mA
CMRR, PSRR (Typ)
80dB CMRR, 75dB PSRR
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
16-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
14-PDIP