Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Advanced Linear Devices ALD2331BPAL
ALD2331BPAL
Active
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD2331BPAL Datasheet
History Price: $11.74640
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ALD2331BPAL vs ALD2302PAL
Part No
ALD2331BPAL
ALD2302PAL
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
EPAD
-
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
CMOS, NMOS, Open-Drain, TTL
CMOS, NMOS, Push-Pull, TTL
Voltage - Supply, Single/Dual (?
3V ~ 10V, ?.5V ~ 5V
4V ~ 10V, ?V ~ 5V
Voltage - Input Offset (Max)
1mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
0.001μA @ 5V
Current - Output (Typ)
50mA @ 5V
60mA
Current - Quiescent (Max)
180μA
500μA
CMRR, PSRR (Typ)
80dB CMRR, 75dB PSRR
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-PDIP
8-PDIP