ALD2331BPAL
ALD2331BPAL
Active
Description:  IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2331BPAL Datasheet
History Price: $11.74640
In Stock: 19600
ALD2331BPAL vs ALD2331PAL
Series
EPAD
EPAD
Packaging
Tube
Tube
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
CMOS, NMOS, Open-Drain, TTL
CMOS, NMOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
3V ~ 10V, ?.5V ~ 5V
3V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
1mV @ 5V
2mV @ 5V
Current - Input Bias (Max)
20pA @ 5V
20pA @ 5V
Current - Output (Typ)
50mA @ 5V
50mA @ 5V
Current - Quiescent (Max)
180μA
180μA
CMRR, PSRR (Typ)
80dB CMRR, 75dB PSRR
80dB CMRR, 75dB PSRR
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
8-PDIP
8-PDIP