Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Advanced Linear Devices ALD2502SBL
ALD2502SBL
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC TIMER DUAL 2.5MHZ 14SOIC
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD2502SBL Datasheet
History Price: $4.44000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ALD2502SBL vs ALD7555SAL
Part No
ALD2502SBL
ALD7555SAL
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Advanced Linear Devices
Advanced Linear Devices
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
555 Type, Timer/Oscillator (Dual)
555 Type, Timer/Oscillator (Single)
Count
-
-
Frequency
2.5MHz
2.5MHz
Voltage - Supply
2V ~ 12V
2V ~ 10V
Current - Supply
100 μA
50 μA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC
Mounting Type
Surface Mount
Surface Mount