ALD2721PBL
ALD2721PBL
Active
Description:  DUAL PREC. EPAD OP AMP, MICROPOW
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2721PBL Datasheet
History Price: $12.34760
In Stock: 40400
ALD2721PBL vs ALD2731SAL
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
-
CMOS
Number of Circuits
-
2
Output Type
-
Rail-to-Rail
Slew Rate
-
0.7V/μs
Gain Bandwidth Product
-
700 kHz
-3db Bandwidth
-
-
Current - Input Bias
-
0.01 pA
Voltage - Input Offset
-
1 mV
Current - Supply
-
240μA (x2 Channels)
Current - Output / Channel
-
1 mA
Voltage - Supply Span (Min)
-
2 V
Voltage - Supply Span (Max)
-
10 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC