ALD2721PBL
ALD2721PBL
Active
Description:  DUAL PREC. EPAD OP AMP, MICROPOW
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2721PBL Datasheet
History Price: $12.34760
In Stock: 40400
ALD2721PBL vs ALD4704SBL
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
-
CMOS
Number of Circuits
-
4
Output Type
-
Push-Pull, Rail-to-Rail
Slew Rate
-
5V/μs
Gain Bandwidth Product
-
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
-
1 pA
Voltage - Input Offset
-
5 mV
Current - Supply
-
10mA
Current - Output / Channel
-
15 mA
Voltage - Supply Span (Min)
-
6.5 V
Voltage - Supply Span (Max)
-
12 V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC