ALD2724PBL
ALD2724PBL
Active
Description:  IC CMOS 2 CIRCUIT 14DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2724PBL Datasheet
History Price: $12.70720
In Stock: 21600
ALD2724PBL vs ALD4701BSBL
Series
EPAD
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
2
4
Output Type
Push-Pull, Rail-to-Rail
Rail-to-Rail
Slew Rate
5V/μs
1V/μs
Gain Bandwidth Product
2.1 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.01 pA
1 pA
Voltage - Input Offset
40 μV
5 mV
Current - Supply
5mA
490μA
Current - Output / Channel
15 mA
1 mA
Voltage - Supply Span (Min)
6.5 V
2 V
Voltage - Supply Span (Max)
10.5 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
14-SOIC