ALD2726PBL
ALD2726PBL
Active
Description:  IC CMOS 2 CIRCUIT 14DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD2726PBL Datasheet
History Price: $15.66840
In Stock: 37200
ALD2726PBL vs ALD2732PAL
Series
EPAD
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
General Purpose
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.1V/μs
1.9V/μs
Gain Bandwidth Product
200 kHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.01 pA
10 pA
Voltage - Input Offset
50 μV
2 mV
Current - Supply
50μA
-
Current - Output / Channel
200 μA
-
Voltage - Supply Span (Min)
2 V
4 V
Voltage - Supply Span (Max)
10 V
10 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
8-DIP